"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
RCPT 250POS-LOC 22-18 0126TPBR ROHS COMPLIANT: YES
Terminals RCPT 250P LOC 22-18 0126TPBR
CONN QC RCPT 18-22AWG 0.250
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1217378-2 | A116176TR-ND | 17R2816 | 1217378-2 | 792-1217378-2 |
| Product Name | Contacts | Quick Connects, Quick Disconnect Connectors | Rcpt 250Pos-Loc 22-18 0126Tpbr Rohs Compliant Amp - Te Connectivity | Terminals | CONN QC RCPT 18-22AWG 0.250 |
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||
| Contact Size (AWG) | 18 to 22 AWG |