TE Connectivity Product Range Amp - Te Connectivity 1217281-2.

Description
Product Range:FASTIN-FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Insulator Colour:- RoHS Compliant: Yes
Description
Product Range:FASTIN-FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Insulator Colour:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC7040 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC7040
Product Range Amp - Te Connectivity 28AC7040
Product Range:FASTIN-FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Insulator Colour:- RoHS Compliant: Yes

Product Range:FASTIN-FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7040
Product Name Product Range Amp - Te Connectivity
Contact Size (AWG) 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6LC - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1317G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details