TE Connectivity Magnet Wire Terminals 1217264-1

Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Accepts Insulation Diameter Range : 2.03 - 3.81 MM  [.08 - .15 INCH ] Lead Wire Size (AWG) : 22 - 14 Lead Wire Size (MMSQ) : .32 - 2 Product Length : 17.5 MM  [.688 INCH ] Stock Thickness (Magnet Wire Side) : .39 MM  [.016 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force Packaging Features Packaging Method : Package Packaging Quantity : 17000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 7.49 MM  [.295 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Accepts Insulation Diameter Range : 2.03 - 3.81 MM  [.08 - .15 INCH ] Lead Wire Size (AWG) : 22 - 14 Lead Wire Size (MMSQ) : .32 - 2 Product Length : 17.5 MM  [.688 INCH ] Stock Thickness (Magnet Wire Side) : .39 MM  [.016 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force Packaging Features Packaging Method : Package Packaging Quantity : 17000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 7.49 MM  [.295 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1217264-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1217264-1
Magnet Wire Terminals 1217264-1
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 2.29 MM  [.09 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Accepts Insulation Diameter Range : 2.03 - 3.81 MM  [.08 - .15 INCH ] Lead Wire Size (AWG) : 22 - 14 Lead Wire Size (MMSQ) : .32 - 2 Product Length : 17.5 MM  [.688 INCH ] Stock Thickness (Magnet Wire Side) : .39 MM  [.016 INCH ] Terminal Height : 4.57 MM  [.18 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force Packaging Features Packaging Method : Package Packaging Quantity : 17000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 7.49 MM  [.295 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 2.29 MM  [.09 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Accepts Insulation Diameter Range : 2.03 - 3.81 MM  [.08 - .15 INCH ]
  • Lead Wire Size (AWG) : 22 - 14
  • Lead Wire Size (MMSQ) : .32 - 2
  • Product Length : 17.5 MM  [.688 INCH ]
  • Stock Thickness (Magnet Wire Side) : .39 MM  [.016 INCH ]
  • Terminal Height : 4.57 MM  [.18 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminals & Splices Comment : High Retention Force

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 17000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length : 7.49 MM  [.295 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Terminals - Magnetic Wire Connectors - A110922CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A110922CT-ND
Terminals - Magnetic Wire Connectors A110922CT-ND
CONN MAG TERM 14-22AWG CRIMP

CONN MAG TERM 14-22AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A110922TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A110922TR-ND
Terminals - Magnetic Wire Connectors A110922TR-ND
CONN MAG TERM 14-22AWG CRIMP

CONN MAG TERM 14-22AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1217264-1 A110922CT-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details