TE Connectivity Terminals 1217244-2

Description
FASTON .187 RECEPTACLE 18-14 AWG TPBR
Request a Quote Datasheet
Description
FASTON .187 RECEPTACLE 18-14 AWG TPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 1217244-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
1217244-2
Terminals 1217244-2
FASTON .187 RECEPTACLE 18-14 AWG TPBR

FASTON .187 RECEPTACLE 18-14 AWG TPBR

Buy Now
Singapore, Singapore
Electronic Connector
392-1217244-2
Electronic Connector 392-1217244-2
Faston Receptacle Terminal 14-18AWG Brass Tin 4.75mm Tab Product overview: 1217244-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217244-2 can be used for catalog matching and distributor lookup.

Faston Receptacle Terminal 14-18AWG Brass Tin 4.75mm Tab Product overview: 1217244-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217244-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A110921TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A110921TR-ND
Quick Connects, Quick Disconnect Connectors A110921TR-ND
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A110921CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A110921CT-ND
Quick Connects, Quick Disconnect Connectors A110921CT-ND
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333551-1217244-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333551-1217244-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333551-1217244-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333551-1217244-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female Standard Package: 5,000 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.075" ~ 0.155" (1.91mm ~ 3.94mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1217244-2-CSI,-1217 244-2-SI,A110921CT,1 217244-2-ND,A110921T R,2266-1217244-2TR Base Product Number: 1217244 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333551-1217244-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-18 AWG
Contact Material: Brass
Gender: Female
Standard Package: 5,000
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.075" ~ 0.155" (1.91mm ~ 3.94mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1217244-2-CSI,-1217244-2-SI,A110921CT,1217244-2-ND,A110921TR,2266-1217244-2TR
Base Product Number: 1217244
RoHS Status: RoHS Compliant

Buy Now Datasheet
187 Faston,flag,rec.,18-14 Awg,tpbr Amp - Te Connectivity - 35AC7942 - Newark, An Avnet Company
Chicago, IL, United States
187 Faston,flag,rec.,18-14 Awg,tpbr Amp - Te Connectivity
35AC7942
187 Faston,flag,rec.,18-14 Awg,tpbr Amp - Te Connectivity 35AC7942
187 FASTON,FLAG,REC.,18- 14 AWG,TPBR

187 FASTON,FLAG,REC.,18-14 AWG,TPBR

Supplier's Site
Rct 187 Flg Fst 18-14 0140Tpbr Amp - Te Connectivity - 40P8487 - Newark, An Avnet Company
Chicago, IL, United States
Rct 187 Flg Fst 18-14 0140Tpbr Amp - Te Connectivity
40P8487
Rct 187 Flg Fst 18-14 0140Tpbr Amp - Te Connectivity 40P8487
RCT 187 FLG FST 18-14 0140TPBR

RCT 187 FLG FST 18-14 0140TPBR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
1217244-2
Terminals 1217244-2
Terminals RCPT FLAG .187

Terminals RCPT FLAG .187

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1217244-2 392-1217244-2 A110921TR-ND 1333551-1217244-2 35AC7942 1217244-2
Product Name Terminals Electronic Connector Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 187 Faston,flag,rec.,18-14 Awg,tpbr Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details