TE Connectivity Electronic Connector 1217234-1

Description
Mag-Mate Terminal 28-31AWG Brass M 7.87mm Tin Carton/Reel Product overview: 1217234-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217234-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mag-Mate Terminal 28-31AWG Brass M 7.87mm Tin Carton/Reel Product overview: 1217234-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217234-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-1217234-1
Electronic Connector 392-1217234-1
Mag-Mate Terminal 28-31AWG Brass M 7.87mm Tin Carton/Reel Product overview: 1217234-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217234-1 can be used for catalog matching and distributor lookup.

Mag-Mate Terminal 28-31AWG Brass M 7.87mm Tin Carton/Reel Product overview: 1217234-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217234-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Magnetic Wire Connectors - A110919TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A110919TR-ND
Magnetic Wire Connectors A110919TR-ND
Terminal Magnetic Connector 300 28-31 AWG IDC

Terminal Magnetic Connector 300 28-31 AWG IDC

Buy Now Datasheet
Magnetic Wire Connectors - A110919CT-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A110919CT-ND
Magnetic Wire Connectors A110919CT-ND
Terminal Magnetic Connector 300 28-31 AWG IDC

Terminal Magnetic Connector 300 28-31 AWG IDC

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Style: C Terminal Type: Gull Wing Size: 0.47" Dia (12mm) Termination: Solder Features: Non-Isolated PoL Module DC DC Converter 1 Output 24.6V - - 200mA 113V - 170V Input

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Style: C
Terminal Type: Gull Wing
Size: 0.47" Dia (12mm)
Termination: Solder
Features: Non-Isolated PoL Module DC DC Converter 1 Output 24.6V - - 200mA 113V - 170V Input

Buy Now Datasheet
1217234-1 Rohs Compliant Amp - Te Connectivity - 98AC4846 - Newark, An Avnet Company
Chicago, IL, United States
1217234-1 Rohs Compliant Amp - Te Connectivity
98AC4846
1217234-1 Rohs Compliant Amp - Te Connectivity 98AC4846
1217234-1 ROHS COMPLIANT: YES

1217234-1 ROHS COMPLIANT: YES

Supplier's Site
Mag-Mate Term 28-31 013Tpbr Rohs Compliant Amp - Te Connectivity - 10H9804 - Newark, An Avnet Company
Chicago, IL, United States
Mag-Mate Term 28-31 013Tpbr Rohs Compliant Amp - Te Connectivity
10H9804
Mag-Mate Term 28-31 013Tpbr Rohs Compliant Amp - Te Connectivity 10H9804
MAG-MATE TERM 28-31 013TPBR ROHS COMPLIANT: YES

MAG-MATE TERM 28-31 013TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-1217234-1 A110919TR-ND 98AC4846
Product Name Electronic Connector Magnetic Wire Connectors Connectors,Interconnects 1217234-1 Rohs Compliant Amp - Te Connectivity
Termination Poke-In Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details