TE Connectivity Magnetic Wire Connectors 1217214-1

Description
Terminal Magnetic Connector 14-18 AWG Poke-In
Request a Quote Datasheet
Description
Terminal Magnetic Connector 14-18 AWG Poke-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - 1217214-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
1217214-1-ND
Magnetic Wire Connectors 1217214-1-ND
Terminal Magnetic Connector 14-18 AWG Poke-In

Terminal Magnetic Connector 14-18 AWG Poke-In

Buy Now Datasheet
Connectors, Interconnects - Terminals - Magnetic Wire Connectors - 1364913-1217214-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
1364913-1217214-1
Connectors, Interconnects - Terminals - Magnetic Wire Connectors 1364913-1217214-1
Win Source Part Number: 1364913-1217214-1 Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors Package: Tape & Reel Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mag-Mate Product Status: Active Features: Support, 90° Down Base Product Number: 1217214 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Termination: Poke-In Terminal Type: Poke-In Tab Terminal

Win Source Part Number: 1364913-1217214-1
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Package: Tape & Reel
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mag-Mate
Product Status: Active
Features: Support, 90° Down
Base Product Number: 1217214
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Termination: Poke-In
Terminal Type: Poke-In Tab Terminal

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
353-1217214-1
Electronic Connector 353-1217214-1
CONN MAG TERM 14-18AWG POKE-IN Product overview: 1217214-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Magnetic Wire Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 353-1217214-1 can be used for catalog matching and distributor lookup.

CONN MAG TERM 14-18AWG POKE-IN Product overview: 1217214-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Magnetic Wire Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 353-1217214-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tab, Poke-In, Mag-Mate Rohs Compliant Amp - Te Connectivity - 10H9801 - Newark, An Avnet Company
Chicago, IL, United States
Tab, Poke-In, Mag-Mate Rohs Compliant Amp - Te Connectivity
10H9801
Tab, Poke-In, Mag-Mate Rohs Compliant Amp - Te Connectivity 10H9801
TAB, POKE-IN, MAG-MATE ROHS COMPLIANT: YES

TAB, POKE-IN, MAG-MATE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1217214-1-ND 1364913-1217214-1 353-1217214-1 10H9801
Product Name Magnetic Wire Connectors Connectors, Interconnects - Terminals - Magnetic Wire Connectors Electronic Connector Tab, Poke-In, Mag-Mate Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 14 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products