TE Connectivity
Magnet Wire Terminals
1217210-2
Description
Contact Features Magnet Wire Terminal Type : Tab & Poke-In Combo Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : .5 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 16.76 MM [.66 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Package, Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab & Poke-In Combo Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : .5 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 16.76 MM [.66 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Package, Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Magnet Wire Terminal Type : Tab & Poke-In Combo Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : .5 MM [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .8 Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 16.76 MM [.66 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ] Terminal Height : 7.62 MM [.3 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Package, Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Contact Features
- Magnet Wire Terminal Type : Tab & Poke-In Combo
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : .5 MM [.02 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Lead Wire Size (AWG) : 20 - 18
- Lead Wire Size (MMSQ) : .5 - .8
- Magnet Wire Size (AWG) : 25 - 22
- Magnet Wire Size (MM) : .45 - .64
- Product Length : 16.76 MM [.66 INCH ]
- Stock Thickness (Magnet Wire Side) : .41 MM [.016 INCH ]
- Terminal Height : 7.62 MM [.3 INCH ]
Operation/Application
- Compatible With Wire Base Material : Copper, Aluminum
Packaging Features
- Packaging Method : Package, Reel/Carton
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1217210-2 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
Insulated
North American
10 to 12 AWG
International
4 to 6 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details
Material
Tin
Features
RoHS
North American
15 to 20 AWG
View Details