TE Connectivity Magnet Wire Terminals 1217176-5

Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 3.3 MM  [.13 INCH ] Accepts Insulation Diameter Range : 3.3 MM  [.13 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 20.96 MM  [.825 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.1 MM  [.24 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force Packaging Features Packaging Method : Strip Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 8.76 MM  [.345 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 3.3 MM  [.13 INCH ] Accepts Insulation Diameter Range : 3.3 MM  [.13 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 20.96 MM  [.825 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.1 MM  [.24 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force Packaging Features Packaging Method : Strip Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 8.76 MM  [.345 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1217176-5 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1217176-5
Magnet Wire Terminals 1217176-5
Contact Features Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 3.3 MM  [.13 INCH ] Accepts Insulation Diameter Range : 3.3 MM  [.13 INCH ] Lead Wire Size (AWG) : 18 - 16 Lead Wire Size (MMSQ) : .82 - 1.3 Product Length : 20.96 MM  [.825 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.1 MM  [.24 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force Packaging Features Packaging Method : Strip Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 8.76 MM  [.345 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 3.18 MM  [.125 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Insulation Diameter (Max) : 3.3 MM  [.13 INCH ]
  • Accepts Insulation Diameter Range : 3.3 MM  [.13 INCH ]
  • Lead Wire Size (AWG) : 18 - 16
  • Lead Wire Size (MMSQ) : .82 - 1.3
  • Product Length : 20.96 MM  [.825 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 6.1 MM  [.24 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminals & Splices Comment : High Retention Force

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 9000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length : 8.76 MM  [.345 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1217176-5
Product Name Magnet Wire Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details
Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details