TE Connectivity Contacts 1217150-1

Description
FF 187 REC 18-14AWG TPBR
Request a Quote Datasheet
Description
FF 187 REC 18-14AWG TPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1217150-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1217150-1
Contacts 1217150-1
FF 187 REC 18-14AWG TPBR

FF 187 REC 18-14AWG TPBR

Buy Now
Quick Connects, Quick Disconnect Connectors - 1217150-1-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
1217150-1-ND
Quick Connects, Quick Disconnect Connectors 1217150-1-ND
"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminals - 1217150-1 - 760320-1217150-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 1217150-1
760320-1217150-1
Terminals - 1217150-1 760320-1217150-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760320-1217150-1 Series: Fastin-Faston Packaging: Reel Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.590" (14.99mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.110" ~ 0.160" (2.79mm ~ 4.06mm) Family Name: 1217150 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760320-1217150-1
Series: Fastin-Faston
Packaging: Reel
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-18 AWG
Contact Material: Brass
Gender: Female
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.590" (14.99mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.110" ~ 0.160" (2.79mm ~ 4.06mm)
Family Name: 1217150
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1217150-1
Terminals 1217150-1
Terminals .187 FASTIN-ON REC 18-14

Terminals .187 FASTIN-ON REC 18-14

Buy Now Datasheet
.187 Fastin-On Rec 18-14 Rohs Compliant Amp - Te Connectivity - 10H9773 - Newark, An Avnet Company
Chicago, IL, United States
.187 Fastin-On Rec 18-14 Rohs Compliant Amp - Te Connectivity
10H9773
.187 Fastin-On Rec 18-14 Rohs Compliant Amp - Te Connectivity 10H9773
.187 FASTIN-ON REC 18-14 ROHS COMPLIANT: YES

.187 FASTIN-ON REC 18-14 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1217150-1 1217150-1-ND 760320-1217150-1 1217150-1 10H9773
Product Name Contacts Quick Connects, Quick Disconnect Connectors Terminals - 1217150-1 Terminals .187 Fastin-On Rec 18-14 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details