TE Connectivity PCB Terminals 1217137-1

Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 5.21 MM , 6.35 MM  [.205 INCH , .25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35, 5.2 Dimensions Extension Below Board : 4.57 MM  [.18 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.38 MM  [.334 INCH ] Stud Diameter (INCH) : .095 Terminal Material Thickness : .41 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : Without Other Line : Budget Packaging Features Packaging Method : Reel Packaging Quantity : 2800 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 5.21 MM , 6.35 MM  [.205 INCH , .25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35, 5.2 Dimensions Extension Below Board : 4.57 MM  [.18 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.38 MM  [.334 INCH ] Stud Diameter (INCH) : .095 Terminal Material Thickness : .41 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : Without Other Line : Budget Packaging Features Packaging Method : Reel Packaging Quantity : 2800 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 1217137-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
1217137-1
PCB Terminals 1217137-1
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 5.21 MM , 6.35 MM  [.205 INCH , .25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35, 5.2 Dimensions Extension Below Board : 4.57 MM  [.18 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.38 MM  [.334 INCH ] Stud Diameter (INCH) : .095 Terminal Material Thickness : .41 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : Without Other Line : Budget Packaging Features Packaging Method : Reel Packaging Quantity : 2800 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 5.21 MM , 6.35 MM  [.205 INCH , .25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35, 5.2

Dimensions


  • Extension Below Board : 4.57 MM  [.18 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 8.38 MM  [.334 INCH ]
  • Stud Diameter (INCH) : .095
  • Terminal Material Thickness : .41 MM  [.016 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2800

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A110912CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A110912CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A110912CT-ND
CONN QC RCPT 0.205/0.250 SOLDER

CONN QC RCPT 0.205/0.250 SOLDER

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A110912TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A110912TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A110912TR-ND
CONN QC RCPT 0.205/0.250 SOLDER

CONN QC RCPT 0.205/0.250 SOLDER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1217137-1 A110912CT-ND
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Quick Disconnects - 100645-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details