TE Connectivity PCB Terminals 1217136-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Copper, Nickel Contact Underplating Material Thickness : 2.54 MICM , 1.27 MICM  [100 MICIN , 50 MICIN ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 4.57 MM  [.18 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 10.21 MM  [.402 INCH ] Stud Diameter : 1.71 MM  [.067 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Copper, Nickel Contact Underplating Material Thickness : 2.54 MICM , 1.27 MICM  [100 MICIN , 50 MICIN ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 4.57 MM  [.18 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 10.21 MM  [.402 INCH ] Stud Diameter : 1.71 MM  [.067 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 1217136-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
1217136-1
PCB Terminals 1217136-1
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Copper, Nickel Contact Underplating Material Thickness : 2.54 MICM , 1.27 MICM  [100 MICIN , 50 MICIN ] Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 4.57 MM  [.18 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 10.21 MM  [.402 INCH ] Stud Diameter : 1.71 MM  [.067 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Contact Underplating Material : Copper, Nickel
  • Contact Underplating Material Thickness : 2.54 MICM , 1.27 MICM  [100 MICIN , 50 MICIN ]
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • Extension Below Board : 4.57 MM  [.18 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 10.21 MM  [.402 INCH ]
  • Stud Diameter : 1.71 MM  [.067 INCH ]
  • Terminal Material Thickness : .8 MM  [.032 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A110911CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A110911CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A110911CT-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A110911TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A110911TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A110911TR-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminal, Male Pcb Disconnect, 1.4Mm; Tab Size Metric Amp Te Connectivity - 43AC4157 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Pcb Disconnect, 1.4Mm; Tab Size Metric Amp Te Connectivity
43AC4157
Terminal, Male Pcb Disconnect, 1.4Mm; Tab Size Metric Amp Te Connectivity 43AC4157
TERMINAL, MALE PCB DISCONNECT, 1.4MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:FASTON 250 Series RoHS Compliant: Yes

TERMINAL, MALE PCB DISCONNECT, 1.4MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:FASTON 250 Series RoHS Compliant: Yes

Supplier's Site
Pcb Terminal, 6.35Mm X 0.8Mm, 1.4Mm Rohs Compliant Amp Te Connectivity - 69AH4140 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal, 6.35Mm X 0.8Mm, 1.4Mm Rohs Compliant Amp Te Connectivity
69AH4140
Pcb Terminal, 6.35Mm X 0.8Mm, 1.4Mm Rohs Compliant Amp Te Connectivity 69AH4140
PCB TERMINAL, 6.35MM X 0.8MM, 1.4MM ROHS COMPLIANT: YES

PCB TERMINAL, 6.35MM X 0.8MM, 1.4MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
1217136-1
Terminals 1217136-1
Terminals TAB PCB .250 SER

Terminals TAB PCB .250 SER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1217136-1 A110911CT-ND A110911TR-ND 43AC4157 1217136-1
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Pcb Disconnect, 1.4Mm; Tab Size Metric Amp Te Connectivity Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
Coax Contacts - 1-1393662-4 - TE Connectivity
Specs
Features RoHS
View Details