Terminal Magnetic Connector 300 20-22 AWG Quick Connect
Terminal Magnetic Connector 300 20-22 AWG Quick Connect
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Style: C
Terminal Type: Gull Wing
Size: 0.47" Dia (12mm)
Termination: Solder
Features: Slide Switch SPDT Through Hole, Right Angle
Tab Terminal 20-22AWG Brass M 16mm Tin Carton/Reel Product overview: 1217128-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217128-1 can be used for catalog matching and distributor lookup.
TAB,187FAST 300SERIES MAG-MATE ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A125732TR-ND | 392-1217128-1 | 10H9762 | |
| Product Name | Magnetic Wire Connectors | Connectors,Interconnects | Electronic Connector | Tab,187Fast 300Series Mag-Mate Rohs Compliant Amp - Te Connectivity |
| Contact Size (AWG) | 20 to 22 AWG |