TE Connectivity PCB Terminals 1217107-1

Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 2.3 MM  [.092 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA Mechanical Attachment Wire Insulation Support : Without Other Line : FASTON .250 Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 2.3 MM  [.092 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA Mechanical Attachment Wire Insulation Support : Without Other Line : FASTON .250 Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 1217107-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
1217107-1
PCB Terminals 1217107-1
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] Crimp Type : F-Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 MICM  [80 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 2.3 MM  [.092 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA Mechanical Attachment Wire Insulation Support : Without Other Line : FASTON .250 Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Contact Mating Area Plating Material Thickness : 2.03 MICM  [80 MICIN ]
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 2.03 MICM  [80 MICIN ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • Extension Below Board : 3.81 MM  [.15 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 2.3 MM  [.092 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA

Mechanical Attachment


  • Wire Insulation Support : Without

Other


  • Line : FASTON .250

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A110905TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A110905TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A110905TR-ND
CONN QC RCPT 0.250 SOLDER

CONN QC RCPT 0.250 SOLDER

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A110905CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A110905CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A110905CT-ND
CONN QC RCPT 0.250 SOLDER

CONN QC RCPT 0.250 SOLDER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1217107-1 A110905TR-ND
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details