Manufacturer: AMIS
Category: Circuit Protection>Transient
Part Status: Obsolete
Terminal Type: Gull Wing
Gender: Receptacle
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.019" (0.50mm)
Tab Length: 0.264" (6.70mm)
Length - Overall: 0.543" (13.80mm)
Termination: Solder
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |