TE Connectivity Quick Connects, Quick Disconnect Connectors 1217095-2

Description
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A116172CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A116172CT-ND
Quick Connects, Quick Disconnect Connectors A116172CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A116172TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A116172TR-ND
Quick Connects, Quick Disconnect Connectors A116172TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1217095-2
Electronic Connector 332-1217095-2
RCPT 250 POS-LOCK 16-12 TPBR Product overview: 1217095-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1217095-2 can be used for catalog matching and distributor lookup.

RCPT 250 POS-LOCK 16-12 TPBR Product overview: 1217095-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1217095-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 1217095-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1217095-2
Contacts 1217095-2
RCPT 250 POS-LOCK 16-12 TPBR

RCPT 250 POS-LOCK 16-12 TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
1217095-2
Contacts 1217095-2
Contacts

Contacts

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364806-1217095-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364806-1217095-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364806-1217095-2
Win Source Part Number: 1364806-1217095-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark III Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1217095 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 12-16 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.771" (19.58mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.293" (7.44mm) Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm)

Win Source Part Number: 1364806-1217095-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark III
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1217095
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 12-16 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.771" (19.58mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.293" (7.44mm)
Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1217095-2
Terminals 1217095-2
Terminals RCPT 250 POS-LOCK 16-12 TPBR

Terminals RCPT 250 POS-LOCK 16-12 TPBR

Buy Now Datasheet
Rcpt 250 Pos-Lock 16-12 Tpbr Rohs Compliant Amp - Te Connectivity - 10H9736 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt 250 Pos-Lock 16-12 Tpbr Rohs Compliant Amp - Te Connectivity
10H9736
Rcpt 250 Pos-Lock 16-12 Tpbr Rohs Compliant Amp - Te Connectivity 10H9736
RCPT 250 POS-LOCK 16-12 TPBR ROHS COMPLIANT: YES

RCPT 250 POS-LOCK 16-12 TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A116172CT-ND 332-1217095-2 1217095-2 1364806-1217095-2 1217095-2 10H9736
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Contacts Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Rcpt 250 Pos-Lock 16-12 Tpbr Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products