Female Crimp Terminal, 14-18AWG, 23.5A, Tin Brass Product overview: 1217094-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 23.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1217094-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333646-1217094-2
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-18 AWG
Contact Material: Brass
Gender: Female
Standard Package: 10,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.771" (19.58mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.293" (7.44mm)
Insulation Diameter: 0.090" ~ 0.155" (2.29mm ~ 3.94mm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1217094-2-CSI,-1217
Base Product Number: 1217094
RoHS Status: RoHS Compliant
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1217094-2 | 332-1217094-2 | 1333646-1217094-2 | A116170TR-ND |
| Product Name | Contacts | 23.5A Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors |
| Gender | Female / Jack | Female / Jack |