TE Connectivity Connector Contacts 1217094-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 240 Packaging Features Packaging Method : Strip Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 240 Packaging Features Packaging Method : Strip Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1217094-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1217094-1
Connector Contacts 1217094-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 23.5 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 240 Packaging Features Packaging Method : Strip Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 23.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (AWG) : 18 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 240
  • Operating Voltage (VDC) : 240

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A118924CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A118924CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A118924CT-ND
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A118924TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A118924TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A118924TR-ND
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Buy Now Datasheet
RCPT 250 POS-LOCK 18-14 0126BR - 1217094-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
RCPT 250 POS-LOCK 18-14 0126BR
1217094-1
RCPT 250 POS-LOCK 18-14 0126BR 1217094-1
RCPT 250 POS-LOCK 18-14 0126BR

RCPT 250 POS-LOCK 18-14 0126BR

Buy Now

Technical Specifications

  TE Connectivity DigiKey DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1217094-1 A118924CT-ND A118924TR-ND 1217094-1
Product Name Connector Contacts Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors RCPT 250 POS-LOCK 18-14 0126BR
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details