TE Connectivity Magnetic Wire Connectors 1217082-1

Description
Terminal Magnetic Connector 300 22-25 AWG IDC
Request a Quote Datasheet
Description
Terminal Magnetic Connector 300 22-25 AWG IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - 1217082-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
1217082-1-ND
Magnetic Wire Connectors 1217082-1-ND
Terminal Magnetic Connector 300 22-25 AWG IDC

Terminal Magnetic Connector 300 22-25 AWG IDC

Buy Now Datasheet
Contacts - 1217082-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1217082-1
Contacts 1217082-1
TERM MAG-MATE 25-22 016 TPPHBZ

TERM MAG-MATE 25-22 016 TPPHBZ

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Style: C Terminal Type: Gull Wing Termination: Solder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Style: C
Terminal Type: Gull Wing
Termination: Solder

Buy Now Datasheet
Term Mag-Mate 25-22 016 Tpphbz Rohs Compliant Amp - Te Connectivity - 10H9726 - Newark, An Avnet Company
Chicago, IL, United States
Term Mag-Mate 25-22 016 Tpphbz Rohs Compliant Amp - Te Connectivity
10H9726
Term Mag-Mate 25-22 016 Tpphbz Rohs Compliant Amp - Te Connectivity 10H9726
TERM MAG-MATE 25-22 016 TPPHBZ ROHS COMPLIANT: YES

TERM MAG-MATE 25-22 016 TPPHBZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1217082-1-ND 1217082-1 10H9726
Product Name Magnetic Wire Connectors Contacts Connectors,Interconnects Term Mag-Mate 25-22 016 Tpphbz Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 22 to 25 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details