TE Connectivity Terminal, Faston Pcb Receptacle, 6.35 X 0.81Mm, Through Hole; Tab Size Metric Amp Te Connectivity 1217080-1.

Description
TERMINAL, FASTON PCB RECEPTACLE, 6.35 X 0.81MM, THROUGH HOLE; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.4MM; TERMINAL PLATING:TIN; PRODUCT RANGE:- ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, FASTON PCB RECEPTACLE, 6.35 X 0.81MM, THROUGH HOLE; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.4MM; TERMINAL PLATING:TIN; PRODUCT RANGE:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Faston Pcb Receptacle, 6.35 X 0.81Mm, Through Hole; Tab Size Metric Amp Te Connectivity - 28AC7039 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Faston Pcb Receptacle, 6.35 X 0.81Mm, Through Hole; Tab Size Metric Amp Te Connectivity
28AC7039
Terminal, Faston Pcb Receptacle, 6.35 X 0.81Mm, Through Hole; Tab Size Metric Amp Te Connectivity 28AC7039
TERMINAL, FASTON PCB RECEPTACLE, 6.35 X 0.81MM, THROUGH HOLE; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.4MM; TERMINAL PLATING:TIN; PRODUCT RANGE:- ROHS COMPLIANT: YES

TERMINAL, FASTON PCB RECEPTACLE, 6.35 X 0.81MM, THROUGH HOLE; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:1.4MM; TERMINAL PLATING:TIN; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 28AC7039
Product Name Terminal, Faston Pcb Receptacle, 6.35 X 0.81Mm, Through Hole; Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers