TE Connectivity
Magnet Wire Terminals
1217075-1
Description
Body Features Compatible With Cavity Size : Size 4
Contact Features Magnet Wire Terminal Type : Tab & Poke-In Combo Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (MM) : 1.22 - 1.45 Magnet Wire Size (AWG) : 17.5 - 16 Magnet Wire Size (MM) : 1.09 - 1.29 Overall Product Length : 21.08 MM [.83 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 12.83 MM [.505 INCH ]
Mechanical Attachment Contact Mating Retention Type : Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel/Carton, Box, Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Compatible With Cavity Size : Size 4
Contact Features Magnet Wire Terminal Type : Tab & Poke-In Combo Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (MM) : 1.22 - 1.45 Magnet Wire Size (AWG) : 17.5 - 16 Magnet Wire Size (MM) : 1.09 - 1.29 Overall Product Length : 21.08 MM [.83 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 12.83 MM [.505 INCH ]
Mechanical Attachment Contact Mating Retention Type : Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel/Carton, Box, Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Compatible With Cavity Size : Size 4
Contact Features Magnet Wire Terminal Type : Tab & Poke-In Combo Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (MM) : 1.22 - 1.45 Magnet Wire Size (AWG) : 17.5 - 16 Magnet Wire Size (MM) : 1.09 - 1.29 Overall Product Length : 21.08 MM [.83 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 12.83 MM [.505 INCH ]
Mechanical Attachment Contact Mating Retention Type : Hole
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel/Carton, Box, Reel
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 4
Contact Features
- Magnet Wire Terminal Type : Tab & Poke-In Combo
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 4.75 MM [.187 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Aluminum Wire Size (MM) : 1.22 - 1.45
- Magnet Wire Size (AWG) : 17.5 - 16
- Magnet Wire Size (MM) : 1.09 - 1.29
- Overall Product Length : 21.08 MM [.83 INCH ]
- Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ]
- Terminal Height : 12.83 MM [.505 INCH ]
Mechanical Attachment
- Contact Mating Retention Type : Hole
Operation/Application
- Compatible With Wire Base Material : Copper, Aluminum
Packaging Features
- Packaging Method : Reel/Carton, Box, Reel
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1217075-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 17 AWG
View Details
3 suppliers
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details