TE Connectivity Magnet Wire Terminals 1217068-1

Description
Body Features Compatible With Cavity Size : Size 4 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 19 - 17 Magnet Wire Size (MM) : .91 - 1.15 Product Length : 33.55 MM  [1.32 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 4 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 19 - 17 Magnet Wire Size (MM) : .91 - 1.15 Product Length : 33.55 MM  [1.32 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1217068-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1217068-1
Magnet Wire Terminals 1217068-1
Body Features Compatible With Cavity Size : Size 4 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 19 - 17 Magnet Wire Size (MM) : .91 - 1.15 Product Length : 33.55 MM  [1.32 INCH ] Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ] Terminal Height : 12.83 MM  [.505 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Body Features


  • Compatible With Cavity Size : Size 4

Contact Features


  • Contact Underplating Material : Nickel
  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 19 - 17
  • Magnet Wire Size (MM) : .91 - 1.15
  • Product Length : 33.55 MM  [1.32 INCH ]
  • Stock Thickness (Magnet Wire Side) : .4 MM  [.016 INCH ]
  • Terminal Height : 12.83 MM  [.505 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1217068-1
Terminals 1217068-1
Terminals MAG-MATE TERMINAL 19-17 TPBR

Terminals MAG-MATE TERMINAL 19-17 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1217068-1 1217068-1
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4184 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details