TE Connectivity Magnet Wire Terminals 1217052-1

Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2.31 MM  [.091 INCH ] Terminal Orientation : Right Hand Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 Magnet Wire Size (MM) : .25 Product Length : 17.75 MM  [.698 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2.31 MM  [.091 INCH ] Terminal Orientation : Right Hand Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 Magnet Wire Size (MM) : .25 Product Length : 17.75 MM  [.698 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1217052-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1217052-1
Magnet Wire Terminals 1217052-1
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2.31 MM  [.091 INCH ] Terminal Orientation : Right Hand Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 Magnet Wire Size (MM) : .25 Product Length : 17.75 MM  [.698 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 2.31 MM  [.091 INCH ]
  • Terminal Orientation : Right Hand
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 30
  • Magnet Wire Size (MM) : .25
  • Product Length : 17.75 MM  [.698 INCH ]
  • Stock Thickness (Magnet Wire Side) : .64 MM  [.025 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A116167TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116167TR-ND
Terminals - Magnetic Wire Connectors A116167TR-ND
CONN MAG TERM 30AWG TAB

CONN MAG TERM 30AWG TAB

Buy Now Datasheet
Terminals TAB POKE-IN MAG-MATE - 792-1217052-1 - Utmel Electronic Limited
Hong Kong, China
Terminals TAB POKE-IN MAG-MATE
792-1217052-1
Terminals TAB POKE-IN MAG-MATE 792-1217052-1
Terminals TAB POKE-IN MAG-MATE

Terminals TAB POKE-IN MAG-MATE

Supplier's Site
Sheung Wan, Hong Kong
Terminals
1217052-1
Terminals 1217052-1
Terminals TAB POKE-IN MAG-MATE

Terminals TAB POKE-IN MAG-MATE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1217052-1 A116167TR-ND 792-1217052-1 1217052-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals TAB POKE-IN MAG-MATE Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details