TE Connectivity
PCB Terminals
1217041-1
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.27 MICM , 2.54 MICM [50 MICIN , 100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Extension Below Board : 3.81 MM [.15 INCH ] PCB Hole Diameter : 1.32 MM [.052 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 8.63 MM [.344 INCH ] Terminal Material Thickness : .51 MM [.02 INCH ]
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.27 MICM , 2.54 MICM [50 MICIN , 100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Extension Below Board : 3.81 MM [.15 INCH ] PCB Hole Diameter : 1.32 MM [.052 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 8.63 MM [.344 INCH ] Terminal Material Thickness : .51 MM [.02 INCH ]
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 1.27 MICM , 2.54 MICM [50 MICIN , 100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Extension Below Board : 3.81 MM [.15 INCH ] PCB Hole Diameter : 1.32 MM [.052 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 8.63 MM [.344 INCH ] Terminal Material Thickness : .51 MM [.02 INCH ]
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
- Contact Underplating Material : Brass
- Contact Underplating Material Thickness : 1.27 MICM , 2.54 MICM [50 MICIN , 100 MICIN ]
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 4.75 MM [.187 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Extension Below Board : 3.81 MM [.15 INCH ]
- PCB Hole Diameter : 1.32 MM [.052 INCH ]
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Profile Height from PCB : 8.63 MM [.344 INCH ]
- Terminal Material Thickness : .51 MM [.02 INCH ]
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
1217041-1 |
A111994-ND |
|
Product Name
|
PCB Terminals |
Terminals - Magnetic Wire Connectors |
|
Material
|
Tin
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
Material
Tin
Features
RoHS
North American
8 AWG
View Details