Housing Features Compatible With Connector Shape : Circular
Other Entry Size Code : 16
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : SolderShield Splice, Tinel-Lock Ring, Magneform Ring
TE Connectivity
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Housing Features Compatible With Connector Shape : Circular
Other Entry Size Code : 16
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : SolderShield Splice, Tinel-Lock Ring, Magneform Ring
Housing Features Compatible With Connector Shape : Circular
Other Entry Size Code : 16
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : SolderShield Splice, Tinel-Lock Ring, Magneform Ring
Housing Features
Compatible With Connector Shape : Circular
Other
Entry Size Code : 16
Product Type Features
Connector Backshell Product Style : Screened
Connector Backshell Product Type : Backshell
Termination Device Type : SolderShield Splice, Tinel-Lock Ring, Magneform Ring