TE Connectivity ™ Heat Shrink Tubing - 121397P043 121397P043

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129815-121397P043 Packaging: Box Color: Black Length: 40 mm Body Material: Polyolefin Material: PO, Polyolefin Categories: Heat Shrink Tubing Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Inside Diameter: 10.85 mm Max Operating Temperature: 135 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129815-121397P043 Packaging: Box Color: Black Length: 40 mm Body Material: Polyolefin Material: PO, Polyolefin Categories: Heat Shrink Tubing Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Inside Diameter: 10.85 mm Max Operating Temperature: 135 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 121397P043 - 1129815-121397P043 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - 121397P043
1129815-121397P043
Heat Shrink Tubing - 121397P043 1129815-121397P043
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129815-121397P043 Packaging: Box Color: Black Length: 40 mm Body Material: Polyolefin Material: PO, Polyolefin Categories: Heat Shrink Tubing Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Inside Diameter: 10.85 mm Max Operating Temperature: 135 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129815-121397P043
Packaging: Box
Color: Black
Length: 40 mm
Body Material: Polyolefin
Material: PO, Polyolefin
Categories: Heat Shrink Tubing
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Inside Diameter: 10.85 mm
Max Operating Temperature: 135 °C

Buy Now
Cable Assembly - 483-121397P043 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
483-121397P043
Cable Assembly 483-121397P043
Heat Shrink Tubing ST Irradiated Modified Polyolefin Black Thin Loose Product overview: 121397P043 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Tubing, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 483-121397P043 can be used for catalog matching and distributor lookup.

Heat Shrink Tubing ST Irradiated Modified Polyolefin Black Thin Loose Product overview: 121397P043 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Tubing, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 483-121397P043 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1129815-121397P043 483-121397P043
Product Name Heat Shrink Tubing - 121397P043 Cable Assembly
Cable Length 0.1312 ft (0.4000 dm)
Unlock Full Specs
to access all available technical data

Similar Products