Manufacturer: TE Connectivity
Win Source Part Number: 905226-1210A-10WD-3S
Operating Temperature Range: -25°C ~ 85°C
Features: Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.13" (3.18mm) Tube 0 mV ~ 40 mV 8-DIP Module
Package: Tray
Package: 8-DIP Module
Part Status: Obsolete
Family Name: 1210A
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Other Part Number: 223-1343, 2266-1210A-10WD-3S
SENSOR 0.36PSID 0.13 .04V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 905226-1210A-10WD-3S | 1210A-10WD-3S |
| Product Name | Pressure Sensors, Transducers - 1210A-10WD-3S | Sensors, Transducers - Pressure Sensors, Transducers |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |