TE Connectivity Board Level Pressure Sensors 1210A-030A-3L

Description
Configuration Features Tubes : Long Tube Dimensions Dimensions : 14.7 x 15.2 MM  [.57 x .59 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 30 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Tubes : Long Tube Dimensions Dimensions : 14.7 x 15.2 MM  [.57 x .59 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 30 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 1210A-030A-3L - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
1210A-030A-3L
Board Level Pressure Sensors 1210A-030A-3L
Configuration Features Tubes : Long Tube Dimensions Dimensions : 14.7 x 15.2 MM  [.57 x .59 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 30 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Tubes : Long Tube

Dimensions


  • Dimensions : 14.7 x 15.2 MM  [.57 x .59 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity
  • Output/Span : 100mV
  • Pressure (PSI) : 30

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : 8 pin DIL

Product Type Features


  • Board Level Pressure Sensor Style : Absolute
  • Board Level Pressure Sensor Type : mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Pressure Sensors, Transducers - 223-1335-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1335-ND
Pressure Sensors, Transducers 223-1335-ND
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.13"" (3.23mm) Tube 0 mV ~ 100 mV 8-DIP Module"

"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.13"" (3.23mm) Tube 0 mV ~ 100 mV 8-DIP Module"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-030A-3L - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
1210A-030A-3L
Sensors, Transducers - Pressure Sensors, Transducers 1210A-030A-3L
SENSOR 30PSIA 0.13 0.1V

SENSOR 30PSIA 0.13 0.1V

Supplier's Site
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors - 96H0235 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
96H0235
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors 96H0235
PRESSURE SENSOR; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Tube L; Supply Current:1.5mA; Product Range:1210 Series; Connection Size:0.13"; Weight:3g RoHS Compliant: No

PRESSURE SENSOR; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:Tube L; Supply Current:1.5mA; Product Range:1210 Series; Connection Size:0.13"; Weight:3g RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 1210A-030A-3L 223-1335-ND 1210A-030A-3L 96H0235
Product Name Board Level Pressure Sensors Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute Absolute Absolute; Absolute
Working Pressure Range 30 psi (21.11 m H2O) 30 psi (21.11 m H2O) 30 psi (21.11 m H2O) ? to 30 psi (? to 21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209865-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10217959-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10220686-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 10201859-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details