TE Connectivity Board Level Pressure Sensors 1210A-005G-3S

Description
Configuration Features Tubes : Short Tube Dimensions Dimensions : 14.7 x 15.2 MM  [.57 x .59 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 5 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Tubes : Short Tube Dimensions Dimensions : 14.7 x 15.2 MM  [.57 x .59 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 5 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 1210A-005G-3S - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
1210A-005G-3S
Board Level Pressure Sensors 1210A-005G-3S
Configuration Features Tubes : Short Tube Dimensions Dimensions : 14.7 x 15.2 MM  [.57 x .59 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 5 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Tubes : Short Tube

Dimensions


  • Dimensions : 14.7 x 15.2 MM  [.57 x .59 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity
  • Output/Span : 100mV
  • Pressure (PSI) : 5

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : 8 pin DIL

Product Type Features


  • Board Level Pressure Sensor Style : Gage
  • Board Level Pressure Sensor Type : mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Pressure Sensors, Transducers - 223-1328-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1328-ND
Pressure Sensors, Transducers 223-1328-ND
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.13"" (3.18mm) Tube 0 mV ~ 100 mV 8-DIP Module"

"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.13"" (3.18mm) Tube 0 mV ~ 100 mV 8-DIP Module"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 1210A-005G-3S 223-1328-ND
Product Name Board Level Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge
Working Pressure Range 5 psi (3.52 m H2O) 5 psi (3.52 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221242-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Media Isolated Pressure Sensors - 1007160-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details
Pressure Transducers - 10206120-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 750 psi (528 m H2O)
View Details