TE Connectivity ™ Pressure Sensors, Transducers - 1210A-005D-3L 1210A-005D-3L

Description
Manufacturer: TE Connectivity Win Source Part Number: 905225-1210A-005D-3L Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.13" (3.23mm) Tube, Dual 0 mV ~ 100 mV 8-DIP Module Package: Tray Package: 8-DIP Module Part Status: Obsolete Family Name: 1210A Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Other Part Number: 2266-1210A-005D-3L, 223-1326
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905225-1210A-005D-3L Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.13" (3.23mm) Tube, Dual 0 mV ~ 100 mV 8-DIP Module Package: Tray Package: 8-DIP Module Part Status: Obsolete Family Name: 1210A Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Other Part Number: 2266-1210A-005D-3L, 223-1326
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 1210A-005D-3L - 905225-1210A-005D-3L - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - 1210A-005D-3L
905225-1210A-005D-3L
Pressure Sensors, Transducers - 1210A-005D-3L 905225-1210A-005D-3L
Manufacturer: TE Connectivity Win Source Part Number: 905225-1210A-005D-3L Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.13" (3.23mm) Tube, Dual 0 mV ~ 100 mV 8-DIP Module Package: Tray Package: 8-DIP Module Part Status: Obsolete Family Name: 1210A Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Other Part Number: 2266-1210A-005D-3L, 223-1326

Manufacturer: TE Connectivity
Win Source Part Number: 905225-1210A-005D-3L
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.13" (3.23mm) Tube, Dual 0 mV ~ 100 mV 8-DIP Module
Package: Tray
Package: 8-DIP Module
Part Status: Obsolete
Family Name: 1210A
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Other Part Number: 2266-1210A-005D-3L, 223-1326

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-005D-3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
1210A-005D-3L
Sensors, Transducers - Pressure Sensors, Transducers 1210A-005D-3L
SENSOR 5PSID 0.13 0.1V

SENSOR 5PSID 0.13 0.1V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 905225-1210A-005D-3L 1210A-005D-3L
Product Name Pressure Sensors, Transducers - 1210A-005D-3L Sensors, Transducers - Pressure Sensors, Transducers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Pressure Sensor Chip - DLVR Series - Pressure Sensor Chip - DLVR Series - All Sensors Corp.
Specs
Applications COMMERCIAL
Pressure Type Differential
Package / Mounting E1BD
View Details
Pressure Sensor IC - BM1383AGLV - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Applications Consumer
Packing Method Tape Reel
Standards and Certifications RoHS
View Details