TE Connectivity ™ Connectors,Interconnects 1210A-002D-3N

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Buck Converters Pressure Type: Absolute Operating Pressure: 100PSI (689.48kPa) Output Type: Open Collector Termination Style: PC Pin, Solder Lug
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Buck Converters Pressure Type: Absolute Operating Pressure: 100PSI (689.48kPa) Output Type: Open Collector Termination Style: PC Pin, Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Buck Converters Pressure Type: Absolute Operating Pressure: 100PSI (689.48kPa) Output Type: Open Collector Termination Style: PC Pin, Solder Lug

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Applications: Buck Converters
Pressure Type: Absolute
Operating Pressure: 100PSI (689.48kPa)
Output Type: Open Collector
Termination Style: PC Pin, Solder Lug

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details