TE Connectivity Board Level Pressure Sensors 1210A-002D-3N

Description
Configuration Features Tubes : No Tube Dimensions Dimensions : 14.7 x 15.2 MM  [.57 x .59 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 2 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Tubes : No Tube Dimensions Dimensions : 14.7 x 15.2 MM  [.57 x .59 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 2 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 1210A-002D-3N - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
1210A-002D-3N
Board Level Pressure Sensors 1210A-002D-3N
Configuration Features Tubes : No Tube Dimensions Dimensions : 14.7 x 15.2 MM  [.57 x .59 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 2 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Tubes : No Tube

Dimensions


  • Dimensions : 14.7 x 15.2 MM  [.57 x .59 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.1% Span Non-Linearity
  • Output/Span : 100mV
  • Pressure (PSI) : 2

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : 8 pin DIL

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Pressure Sensors, Transducers - 223-1324-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1324-ND
Pressure Sensors, Transducers 223-1324-ND
Pressure Sensor 2PSI (13.79kPa) Differential 0 mV ~ 100 mV 8-DIP Module

Pressure Sensor 2PSI (13.79kPa) Differential 0 mV ~ 100 mV 8-DIP Module

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-002D-3N - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
1210A-002D-3N
Sensors, Transducers - Pressure Sensors, Transducers 1210A-002D-3N
SENSOR 2PSID 0.1V

SENSOR 2PSID 0.1V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 1210A-002D-3N 223-1324-ND 1210A-002D-3N
Product Name Board Level Pressure Sensors Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Differential Differential Differential
Working Pressure Range 2 psi (1.41 m H2O) 2 psi (1.41 m H2O) 2 psi (1.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209862-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1006936-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10213112-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10211374-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details