TE Connectivity ™ Connectors,Interconnects 1210A-002D-3L

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Buck Converters Pressure Type: Absolute Operating Pressure: 100PSI (689.48kPa) Output Type: Open Collector Output: Ethernet Termination Style: PCB
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Buck Converters Pressure Type: Absolute Operating Pressure: 100PSI (689.48kPa) Output Type: Open Collector Output: Ethernet Termination Style: PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Buck Converters Pressure Type: Absolute Operating Pressure: 100PSI (689.48kPa) Output Type: Open Collector Output: Ethernet Termination Style: PCB

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Applications: Buck Converters
Pressure Type: Absolute
Operating Pressure: 100PSI (689.48kPa)
Output Type: Open Collector
Output: Ethernet
Termination Style: PCB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
OBD extension male to Female OBDII J1962 connector - QLC16099 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details