TE Connectivity Board Level Pressure Sensors 1210A-001G-3S

Description
Configuration Features Tubes : Short Tube Dimensions Dimensions : 16.2 x 16.8 MM  [.63 x .66 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.3% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 1 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Tubes : Short Tube Dimensions Dimensions : 16.2 x 16.8 MM  [.63 x .66 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.3% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 1 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 1210A-001G-3S - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
1210A-001G-3S
Board Level Pressure Sensors 1210A-001G-3S
Configuration Features Tubes : Short Tube Dimensions Dimensions : 16.2 x 16.8 MM  [.63 x .66 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.3% Span Non-Linearity Output/Span : 100mV Pressure (PSI) : 1 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : mV Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Tubes : Short Tube

Dimensions


  • Dimensions : 16.2 x 16.8 MM  [.63 x .66 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.3% Span Non-Linearity
  • Output/Span : 100mV
  • Pressure (PSI) : 1

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : 8 pin DIL

Product Type Features


  • Board Level Pressure Sensor Style : Gage
  • Board Level Pressure Sensor Type : mV Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Pressure Sensors, Transducers - 223-1323-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1323-ND
Pressure Sensors, Transducers 223-1323-ND
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.13"" (3.18mm) Tube 0 mV ~ 100 mV 8-DIP Module"

"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.13"" (3.18mm) Tube 0 mV ~ 100 mV 8-DIP Module"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-001G-3S - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
1210A-001G-3S
Sensors, Transducers - Pressure Sensors, Transducers 1210A-001G-3S
SENSOR 1PSIG 0.13 0.1V

SENSOR 1PSIG 0.13 0.1V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 1210A-001G-3S 223-1323-ND 1210A-001G-3S
Product Name Board Level Pressure Sensors Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge Gauge
Working Pressure Range 1 psi (0.7038 m H2O) 1 psi (0.7038 m H2O) 1 psi (0.7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200707-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010388-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10216764-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 30000 psi (21113 m H2O)
View Details
Pressure Transducers - 10218580-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 7 psi (4.93 m H2O)
View Details