TE Connectivity ™ Connectors,Interconnects 1210A-001D-3S

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Buck Converters Pressure Type: Absolute Operating Pressure: 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa) Output Type: Open Collector Output: 0.5 V ~ 4.5 V Termination Style: PC Pin, Solder Lug
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Buck Converters Pressure Type: Absolute Operating Pressure: 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa) Output Type: Open Collector Output: 0.5 V ~ 4.5 V Termination Style: PC Pin, Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Buck Converters Pressure Type: Absolute Operating Pressure: 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa) Output Type: Open Collector Output: 0.5 V ~ 4.5 V Termination Style: PC Pin, Solder Lug

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Applications: Buck Converters
Pressure Type: Absolute
Operating Pressure: 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa)
Output Type: Open Collector
Output: 0.5 V ~ 4.5 V
Termination Style: PC Pin, Solder Lug

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details