TE Connectivity Hard Metric Connector, Plug, 9Pos; Product Range Te Connectivity 120959-1

Description
HARD METRIC CONNECTOR, PLUG, 9POS; Product Range:-; No. of Contacts:36Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:9Rows; Row Pitch:3mm; Contact Material:Copper Alloy; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 9POS; Product Range:-; No. of Contacts:36Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:9Rows; Row Pitch:3mm; Contact Material:Copper Alloy; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 9Pos; Product Range Te Connectivity - 25T0579 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 9Pos; Product Range Te Connectivity
25T0579
Hard Metric Connector, Plug, 9Pos; Product Range Te Connectivity 25T0579
HARD METRIC CONNECTOR, PLUG, 9POS; Product Range:-; No. of Contacts:36Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:9Rows; Row Pitch:3mm; Contact Material:Copper Alloy; Current Rating:16A RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 9POS; Product Range:-; No. of Contacts:36Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:9Rows; Row Pitch:3mm; Contact Material:Copper Alloy; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25T0579
Product Name Hard Metric Connector, Plug, 9Pos; Product Range Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Solder; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details