TE Connectivity ™ Fuse;Chip;Fast Acting;1.5A;Sz 1206;Dims0.134x0.071x0.051";Ceramic Glass;SMT 1206SFF150F/63-2

Description
Fast-acting fuses help provide overcurrent protection on systems using DC power sources up to 63 V. The fuse's monolithic, multilayer design enhances high temperature performance in a wide range of circuit designs. Benefits: Small Size with High Current Ratings Excellent Temperature Stability High Reliability and Resilience Strong Arc Suppression Characteristics Features: Monolithic, Multilayer Design High Temperature Performance –55°C to +125°C Operating Range Applications: Laptops Digital Cameras Cell Phones Printers DVD Players Portable Electronics Game Systems LCD Monitors Scanners
Description
Fast-acting fuses help provide overcurrent protection on systems using DC power sources up to 63 V. The fuse's monolithic, multilayer design enhances high temperature performance in a wide range of circuit designs. Benefits: Small Size with High Current Ratings Excellent Temperature Stability High Reliability and Resilience Strong Arc Suppression Characteristics Features: Monolithic, Multilayer Design High Temperature Performance –55°C to +125°C Operating Range Applications: Laptops Digital Cameras Cell Phones Printers DVD Players Portable Electronics Game Systems LCD Monitors Scanners

Suppliers

Company
Product
Description
Supplier Links
Fuse;Chip;Fast Acting;1.5A;Sz 1206;Dims0.134x0.071x0.051
Fort Worth, TX, USA
Fuse;Chip;Fast Acting;1.5A;Sz 1206;Dims0.134x0.071x0.051";Ceramic Glass;SMT
70059945
Fuse;Chip;Fast Acting;1.5A;Sz 1206;Dims0.134x0.071x0.051";Ceramic Glass;SMT 70059945
Fast-acting fuses help provide overcurrent protection on systems using DC power sources up to 63 V. The fuse's monolithic, multilayer design enhances high temperature performance in a wide range of circuit designs. Benefits: Small Size with High Current Ratings Excellent Temperature Stability High Reliability and Resilience Strong Arc Suppression Characteristics Features: Monolithic, Multilayer Design High Temperature Performance –55°C to +125°C Operating Range Applications: Laptops Digital Cameras Cell Phones Printers DVD Players Portable Electronics Game Systems LCD Monitors Scanners

Fast-acting fuses help provide overcurrent protection on systems using DC power sources up to 63 V. The fuse's monolithic, multilayer design enhances high temperature performance in a wide range of circuit designs.
Benefits:

  • Small Size with High Current Ratings
  • Excellent Temperature Stability
  • High Reliability and Resilience
  • Strong Arc Suppression Characteristics
    Features:
  • Monolithic, Multilayer Design
  • High Temperature Performance
  • –55°C to +125°C Operating Range

    Applications:

  • Laptops
  • Digital Cameras
  • Cell Phones
  • Printers
  • DVD Players
  • Portable Electronics
  • Game Systems
  • LCD Monitors
  • Scanners
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuses
Product Number 70059945
Product Name Fuse;Chip;Fast Acting;1.5A;Sz 1206;Dims0.134x0.071x0.051";Ceramic Glass;SMT
Fuse Material Glass; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 002611003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 4 amps
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details