Body Features Primary Product Color : Natural Primary Product Material : PA 66
Configuration Features Number of Positions : 12 Number of Rows : 1
Dimensions Product Height : 6.6 MM [.256 INCH ] Product Length : 27.7 MM [1.09 INCH ] Product Width : 5.2 MM [.205 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Tray
Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural Primary Product Material : PA 66
Configuration Features Number of Positions : 12 Number of Rows : 1
Dimensions Product Height : 6.6 MM [.256 INCH ] Product Length : 27.7 MM [1.09 INCH ] Product Width : 5.2 MM [.205 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Tray
Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Primary Product Color : Natural Primary Product Material : PA 66
Configuration Features Number of Positions : 12 Number of Rows : 1
Dimensions Product Height : 6.6 MM [.256 INCH ] Product Length : 27.7 MM [1.09 INCH ] Product Width : 5.2 MM [.205 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Tray
Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Primary Product Color : Natural
Primary Product Material : PA 66
Configuration Features
Number of Positions : 12
Number of Rows : 1
Dimensions
Product Height : 6.6 MM [.256 INCH ]
Product Length : 27.7 MM [1.09 INCH ]
Product Width : 5.2 MM [.205 INCH ]
Housing Features
Centerline (Pitch) : 2 MM [.079 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Packaging Features
Packaging Method : Tray
Product Type Features
Connector Hardware Accessory Type : Retainer
Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
Operating Temperature (Max) : 100 DEGC [212 DEGF ]
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]