TE Connectivity Connector Hardware 119983-E

Description
Body Features Primary Product Color : Natural Primary Product Material : PA 66 Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Height : 6.6 MM  [.259 INCH ] Product Length : 11.7 MM  [.461 INCH ] Product Width : 5.2 MM  [.205 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : PA 66 Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Height : 6.6 MM  [.259 INCH ] Product Length : 11.7 MM  [.461 INCH ] Product Width : 5.2 MM  [.205 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 119983-E - TE Connectivity
Berwyn, PA, United States
Connector Hardware
119983-E
Connector Hardware 119983-E
Body Features Primary Product Color : Natural Primary Product Material : PA 66 Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Product Height : 6.6 MM  [.259 INCH ] Product Length : 11.7 MM  [.461 INCH ] Product Width : 5.2 MM  [.205 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PA 66

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Dimensions


  • Product Height : 6.6 MM  [.259 INCH ]
  • Product Length : 11.7 MM  [.461 INCH ]
  • Product Width : 5.2 MM  [.205 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector Hardware Accessory Type : Retainer
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
PCB Connector Accessories - 2874262 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
2874262
PCB Connector Accessories 2874262
IBRCMP RET 04 VE 208 BAG J 3 119980 IBRI

IBRCMP RET 04 VE 208 BAG J 3 119980 IBRI

Supplier's Site
PCB Connector Accessories - 2874264 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
2874264
PCB Connector Accessories 2874264
IBRCMP RET 04 VE 208 BAG J 3 119980 IBRI

IBRCMP RET 04 VE 208 BAG J 3 119980 IBRI

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 119983-E 2874262
Product Name Connector Hardware PCB Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details