TE Connectivity Connector Hardware 119981-E

Description
Body Features Primary Product Color : Natural Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Product Height : 6.6 MM  [.256 INCH ] Product Length : 7.7 MM  [.303 INCH ] Product Width : 5.2 MM  [.205 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Product Height : 6.6 MM  [.256 INCH ] Product Length : 7.7 MM  [.303 INCH ] Product Width : 5.2 MM  [.205 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 119981-E - TE Connectivity
Berwyn, PA, United States
Connector Hardware
119981-E
Connector Hardware 119981-E
Body Features Primary Product Color : Natural Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Number of Rows : 1 Dimensions Product Height : 6.6 MM  [.256 INCH ] Product Length : 7.7 MM  [.303 INCH ] Product Width : 5.2 MM  [.205 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tray Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PA 66

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Dimensions


  • Product Height : 6.6 MM  [.256 INCH ]
  • Product Length : 7.7 MM  [.303 INCH ]
  • Product Width : 5.2 MM  [.205 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector Hardware Accessory Type : Retainer
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
PCB Connector Accessories - 2874260 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
2874260
PCB Connector Accessories 2874260
IBRCMP RET 02 VE 208 BAG J 3 119980 IBRI

IBRCMP RET 02 VE 208 BAG J 3 119980 IBRI

Supplier's Site
PCB Connector Accessories - 2874261 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
2874261
PCB Connector Accessories 2874261
IBRCMP RET 02 VE 208 BAG J 3 119980 IBRI

IBRCMP RET 02 VE 208 BAG J 3 119980 IBRI

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 119981-E 2874260
Product Name Connector Hardware PCB Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products