TE Connectivity Power Cable Heat Shrink Tubing 1199139-2

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 57 MM  [2.244 INCH ] Compatible Cable Diameter (Min) : 21 MM  [.826 INCH ] Expanded Inside Diameter (Min) : 63 MM  [2.48 INCH ] Product Length : 600 MM  [23.622 INCH ] Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ] Recovered Wall Thickness (Max) : 2.4 MM  [.094 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-214, IEC 60684-3-246 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, UV Resistant, Damage Resistance, Flame-Retardant Resistance, High Temperature Resistant, Mechanical Impact Resistance, Liquid & Oil Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 57 MM  [2.244 INCH ] Compatible Cable Diameter (Min) : 21 MM  [.826 INCH ] Expanded Inside Diameter (Min) : 63 MM  [2.48 INCH ] Product Length : 600 MM  [23.622 INCH ] Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ] Recovered Wall Thickness (Max) : 2.4 MM  [.094 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-214, IEC 60684-3-246 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, UV Resistant, Damage Resistance, Flame-Retardant Resistance, High Temperature Resistant, Mechanical Impact Resistance, Liquid & Oil Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 1199139-2 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
1199139-2
Power Cable Heat Shrink Tubing 1199139-2
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 57 MM  [2.244 INCH ] Compatible Cable Diameter (Min) : 21 MM  [.826 INCH ] Expanded Inside Diameter (Min) : 63 MM  [2.48 INCH ] Product Length : 600 MM  [23.622 INCH ] Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ] Recovered Wall Thickness (Max) : 2.4 MM  [.094 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-214, IEC 60684-3-246 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, UV Resistant, Damage Resistance, Flame-Retardant Resistance, High Temperature Resistant, Mechanical Impact Resistance, Liquid & Oil Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 57 MM  [2.244 INCH ]
  • Compatible Cable Diameter (Min) : 21 MM  [.826 INCH ]
  • Expanded Inside Diameter (Min) : 63 MM  [2.48 INCH ]
  • Product Length : 600 MM  [23.622 INCH ]
  • Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ]
  • Recovered Wall Thickness (Max) : 2.4 MM  [.094 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-214, IEC 60684-3-246

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Low Temperature Resistant, UV Resistant, Damage Resistance, Flame-Retardant Resistance, High Temperature Resistant, Mechanical Impact Resistance, Liquid & Oil Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 1199139-2
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 049447-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 012644-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 024079-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P021 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers