Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Yellow
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Cable Insulation Thickness (MM) : .08 Conductor Diameter Range : .79 MM [.031 INCH ] Outside Cable Diameter : 1.27 MM [.05 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22
Electrical Characteristics Operating Voltage (V) : 600
Other Product Source : US
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Conductor Material : Silver-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : Yellow
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Cable Insulation Thickness (MM) : .08
- Conductor Diameter Range : .79 MM [.031 INCH ]
- Outside Cable Diameter : 1.27 MM [.05 INCH ]
- Strand Size (AWG) : 34
- Wire Size (AWG) : 22
Electrical Characteristics
- Operating Voltage (V) : 600
Other
Product Type Features
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]