11593504 -- M4/8SFD3 24VDC/110VAC ENTRELEC - TE CONNECTIVITY
TE Connectivity
M4/8Sfd3 24Vdc/110Vac Entrelec - Te Connectivity
11593504
Description
M4/8SFD3 24VDC/110VAC
Description
M4/8SFD3 24VDC/110VAC
Suppliers
M4/8Sfd3 24Vdc/110Vac Entrelec - Te Connectivity
71AC9328
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
71AC9328 |
|
Product Name
|
M4/8Sfd3 24Vdc/110Vac Entrelec - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers