TE Connectivity Standard Terminal Block; No. Of Positions Entrelec Te Connectivity 11565725

Description
STANDARD TERMINAL BLOCK; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:630V; Product Range:-; Pitch Spacing:8mmRoHS Compliant: Yes
Datasheet
Description
STANDARD TERMINAL BLOCK; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:630V; Product Range:-; Pitch Spacing:8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; No. Of Positions Entrelec Te Connectivity - 06WX5624 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; No. Of Positions Entrelec Te Connectivity
06WX5624
Standard Terminal Block; No. Of Positions Entrelec Te Connectivity 06WX5624
STANDARD TERMINAL BLOCK; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:630V; Product Range:-; Pitch Spacing:8mmRoHS Compliant: Yes

STANDARD TERMINAL BLOCK; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:630V; Product Range:-; Pitch Spacing:8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06WX5624
Product Name Standard Terminal Block; No. Of Positions Entrelec Te Connectivity
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 5
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-11D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers