TE Connectivity Terminal Block, Fused, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity 11560421

Description
TERMINAL BLOCK, FUSED, 2POS, 12AWG; No. of Positions:2Ways; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:630V; Fuse Size Held:5mm x 20mm, 5mm x 25mm; ProductRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 2POS, 12AWG; No. of Positions:2Ways; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:630V; Fuse Size Held:5mm x 20mm, 5mm x 25mm; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 06WX5619 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity
06WX5619
Terminal Block, Fused, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity 06WX5619
TERMINAL BLOCK, FUSED, 2POS, 12AWG; No. of Positions:2Ways; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:630V; Fuse Size Held:5mm x 20mm, 5mm x 25mm; ProductRoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 12AWG; No. of Positions:2Ways; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:630V; Fuse Size Held:5mm x 20mm, 5mm x 25mm; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06WX5619
Product Name Terminal Block, Fused, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity
Voltage Rating 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.02 - Socket with box clamp terminals - 9002 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; IMQ-grande, CE-2, EAC-1, CSA, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2843.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Carrier terminal block for modules and plugs - 2002-1411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers