TE Connectivity Terminal Block, Din Rail, 4Pos; No. Of Positions Entrelec Te Connectivity 11549013

Description
TERMINAL BLOCK, DIN RAIL, 4POS; No. of Positions:4Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:630V; No. of Levels:2; Product Range:-;RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 4POS; No. of Positions:4Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:630V; No. of Levels:2; Product Range:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 4Pos; No. Of Positions Entrelec Te Connectivity - 06WX5618 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos; No. Of Positions Entrelec Te Connectivity
06WX5618
Terminal Block, Din Rail, 4Pos; No. Of Positions Entrelec Te Connectivity 06WX5618
TERMINAL BLOCK, DIN RAIL, 4POS; No. of Positions:4Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:630V; No. of Levels:2; Product Range:-;RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS; No. of Positions:4Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:24A; Rated Voltage:630V; No. of Levels:2; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06WX5618
Product Name Terminal Block, Din Rail, 4Pos; No. Of Positions Entrelec Te Connectivity
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546098-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2438 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers