Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
TE CONNECTIVITY
11543812 -- M4/6 SNBT1 SWITCH TERMINAL ENTRELEC - TE CONNECTIVITY
TE Connectivity
M4/6 Snbt1 Switch Terminal Entrelec - Te Connectivity
11543812
Description
M4/6 SNBT1 SWITCH TERMINAL
Newark, An Avnet Company
Done
Description
M4/6 SNBT1 SWITCH TERMINAL
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
M4/6 Snbt1 Switch Terminal Entrelec - Te Connectivity
71AC9243
M4/6 Snbt1 Switch Terminal Entrelec - Te Connectivity
71AC9243
M4/6 SNBT1 SWITCH TERMINAL
M4/6 SNBT1 SWITCH TERMINAL
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
71AC9243
Product Name
M4/6 Snbt1 Switch Terminal Entrelec - Te Connectivity
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Headers, Plugs and Sockets
37.006
Specs
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
2
suppliers
Nicomatic North America
Modular Connectors / Ethernet Connectors
A221Y10V22
Specs
Connector Type
Modular Connector and RJ Connector
View Details
Advantech
Adp A/d 100-240V 60W 12V C14 Dc Plug 18 Advantech
96PSA-A60W12V1-1
View Details
Anderson Power Products
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent
1317G13
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4
suppliers