Body Features Insulation Material : Plastic Number of Sheds : 3
Configuration Features Number of Cores : 3
Dimensions Cable Termination Tail Length : 450 MM [17.716 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 95 - 240 Shed Inside Diameter : 90 MM [3.543 INCH ]
Electrical Characteristics Voltage Class (KV) : 6.35/11(12)
Industry Standards Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 620 A2, HD CENELEC 629.1
Operation/Applicatio
n Power Component Application Type : Outdoor
Other Installation Instruction : English
Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia
Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 300
Body Features
- Insulation Material : Plastic
- Number of Sheds : 3
Configuration Features
Dimensions
- Cable Termination Tail Length : 450 MM [17.716 INCH ]
- Compatible Cable Cross-Section Range (MMSQ) : 95 - 240
- Shed Inside Diameter : 90 MM [3.543 INCH ]
Electrical Characteristics
- Voltage Class (KV) : 6.35/11(12)
Industry Standards
- Compatible With Approved Standards Products : IEC 60502-4, CENELEC HD 620 A2, HD CENELEC 629.1
Operation/Application
- Power Component Application Type : Outdoor
Other
- Installation Instruction : English
Product Availability
- Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia
Product Type Features
- Cable Shield Style : Wire
- Installation Technology : Heat Shrink
- Shelf Life : Unlimited
- Termination Length (MM) : 300