2MM HM 3POS M PWR MOD MLS Product overview: 114403 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-114403 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity Erni
Win Source Part Number: 1333255-114403
Category: Connectors, Interconnects>Backpl
Packaging: Tray
Number of Positions: 3 (Power)
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold
Standard Package: 72
Mounting: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-114403
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
"3 (Power) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
2MM HM 3POS M PWR MOD MLS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 406-114403 | 1333255-114403 | 2684-114403-ND | 114403 |
| Product Name | Electronic Connector | Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard | Hard Metric, Standard | Hard Metric, Standard |
| Termination | Press-Fit | Press-Fit | Press-Fit |