"3 (Power) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
Conn Backplane Power M 3Power POS 3mm Press Fit RA Thru-Hole ERmet® Product overview: 114400 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-114400 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity Erni
Win Source Part Number: 1333247-114400
Category: Connectors, Interconnects>Backpl
Packaging: Tray
Number of Positions: 3 (Power)
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold
Standard Package: 72
Mounting: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-114400
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
2MM HM 3POS M PWR MOD LLL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2684-114400-ND | 407-114400 | 1333247-114400 | 114400 |
| Product Name | Hard Metric, Standard | Electronic Connector | Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard | Hard Metric, Standard |
| Connector Type | Header, Male Pins |