"200 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
2MM HM DE 200POS F Product overview: 114281 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-114281 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Backplane Connectors -Hard Metric, Standard
Series: ERMET
Product Status: Obsolete
Connector Type: Receptacle, Female Sockets
Number of Positions: 200
Number of Positions Loaded: All
Pitch: 0.079" (2.00mm)
Operating Temperature: -55°C ~ 125°C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2684-114281-ND | 406-114281 | 114281 | |
| Product Name | Hard Metric, Standard | Electronic Connector | Connectors, Interconnects -Backplane Connectors -Hard Metric, Standard | Hard Metric, Standard |
| Connector Type | Receptacle, Female Sockets |